The TSA894 is a PNP silicon planar high voltage transistor designed for applications requiring high collector-emitter and collector-base breakdown voltages of up to 500 V and a collector current of 150 mA. It is packaged in a TO-92 case with dimensions of 4.30 to 4.70 mm in width and height, and 12.70 to 15.49 mm in length. The device has a maximum power dissipation of 1 W, a transition frequency of 50 MHz, and operates with a junction temperature range of -55 to +150°C. It meets ROHS standards and is rated for DC current transfer ratios from 80 to 300 at -50 mA collector current. The collector-emitter saturation voltage is specified up to -0.5 V at -50 mA collector and -10 mA base current.
Bipolar (BJT) Transistor PNP 500V 150mA 50MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | TSA894CTA3G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |