TRANS PNP 500V 0.15A SOT-223
Bipolar (BJT) Transistor PNP 500V 150mA 50MHz 1W Surface Mount SOT-223
TRANS PNP 500V 0.15A SOT-223
TRANS PNP 500V 0.15A SOT223 Product overview: TSA874CW RPG from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-TSA874CW RPG can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1801-TSA874CWRPGCT-ND | 276-TSA874CW RPG |
| Product Name | Single Bipolar Transistors | 500V 0.15A Bipolar Transistor |
| Polarity | PNP | PNP |
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) |
| Packing Method | Tape & Reel (TR) | |
| IC(max) | 150 milliamps | |
| VCEO | 500 volts |