LINEAR VOLT REG, -5V, 500MA, TO-252-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-10V; Product Range:-5V 500mA Negative Linear Voltage Regulators; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 15AC8774 |
| Product Name | Linear Volt Reg, -5V, 500Ma, To-252-3; Output Type Taiwan Semiconductor |
| Input Voltage | -35 to -10 volts |