VOLTAGE REGULATOR, LDO, 100mA, -9V, 3-TO-92; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-15V; Product Range:7909 Voltage Regulators; Output Current Max:100mA; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 38K8981 |
| Product Name | Voltage Regulator, Ldo, 100Ma, -9V, 3-To-92; Output Type Taiwan Semiconductor |
| Input Voltage | -35 to -15 volts |