Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | TS79L09CT A3G |
| Product Name | Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 9 to ? volts |