LDO VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-9V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-35V; Input Voltage Max:-15V; Product Range:7909 Voltage Regulators; Output Current:1A; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 38K8998 |
| Product Name | Ldo Voltage Regulator; Fixed Output Voltage Nom. Taiwan Semiconductor |
| Input Voltage | -35 to -15 volts |