V REG +9.0V, SMD, 78M09, TO-252-3; Input Voltage Min:0V; Input Voltage Max:35V; Output Voltage Nom.:9V; Output Current:500mA; Linear Regulator Case Style:TO-252; No. of Pins:3; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 38K8965 |
| Product Name | V Reg +9.0V, Smd, 78M09, To-252-3; Input Voltage Min Taiwan Semiconductor |
| Input Voltage | 0.0 to 35 volts |