Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TS78L12CTB0G-ND | TS78L12CT B0G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) |
| Special Features | Input Overcurrent Protection |