Linear Voltage Regulators 0.1 Amp 9.0 Volt 4% Fixed Positive Product overview: TS78L09CX from Taiwan Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TS78L09CX can be used for catalog matching and distributor lookup.
IC REG LINEAR 9V 100MA SOT23
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TS78L09CX | 1801-TS78L09CXTR-ND |
| Product Name | LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed |
| Package Type | Other; SOT-23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Output Voltage | 9 volts | 9 volts |
| IOUT | 0.1500 amps | 0.1000 amps |
| VIN | 35 volts | 35 volts |