REG 3-TERMINAL 100MA, SMD, SOT-23-3; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:0V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 62M0853 |
| Product Name | Reg 3-Terminal 100Ma, Smd, Sot-23-3; Fixed Output Voltage Nom. Taiwan Semiconductor |
| Input Voltage | 0.0 to 35 volts |