Taiwan Semiconductor Co., Ltd. Ic, V Reg +5.0V, 78L05, To-92-3; Output Type Taiwan Semiconductor TS78L05CT

Description
IC, V REG +5.0V, 78L05, TO-92-3; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Linear Regulator RoHS Compliant: Yes
Datasheet
Description
IC, V REG +5.0V, 78L05, TO-92-3; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Linear Regulator RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, 78L05, To-92-3; Output Type Taiwan Semiconductor - 38K8948 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, 78L05, To-92-3; Output Type Taiwan Semiconductor
38K8948
Ic, V Reg +5.0V, 78L05, To-92-3; Output Type Taiwan Semiconductor 38K8948
IC, V REG +5.0V, 78L05, TO-92-3; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Linear Regulator RoHS Compliant: Yes

IC, V REG +5.0V, 78L05, TO-92-3; Output Type:Fixed; Input Voltage Min:0V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Linear Regulator RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38K8948
Product Name Ic, V Reg +5.0V, 78L05, To-92-3; Output Type Taiwan Semiconductor
Input Voltage 0.0 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details