Taiwan Semiconductor Co., Ltd. Ic, V Reg +5.0V, Smd, 78L05, Soic8; Output Type Taiwan Semiconductor TS78L05CS

Description
IC, V REG +5.0V, SMD, 78L05, SOIC8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Linear RoHS Compliant: Yes
Datasheet
Description
IC, V REG +5.0V, SMD, 78L05, SOIC8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg +5.0V, Smd, 78L05, Soic8; Output Type Taiwan Semiconductor - 38K8947 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg +5.0V, Smd, 78L05, Soic8; Output Type Taiwan Semiconductor
38K8947
Ic, V Reg +5.0V, Smd, 78L05, Soic8; Output Type Taiwan Semiconductor 38K8947
IC, V REG +5.0V, SMD, 78L05, SOIC8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Linear RoHS Compliant: Yes

IC, V REG +5.0V, SMD, 78L05, SOIC8; Output Type:Fixed; Input Voltage Min:7V; Input Voltage Max:35V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38K8947
Product Name Ic, V Reg +5.0V, Smd, 78L05, Soic8; Output Type Taiwan Semiconductor
Input Voltage 7 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details