Taiwan Semiconductor Co., Ltd. Voltage Regulator TS78L05CS RLG

Description
IC, V REG +5.0V, SMD, 78L05, SOIC8; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:35V; OUTPUT VOLTAGE NOM.:5V; OUTPUT CURRENT:100MA; LINEAR REGULATOR CASE S. FREE 2 YEAR RADWELL WARRANTY
Description
IC, V REG +5.0V, SMD, 78L05, SOIC8; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:35V; OUTPUT VOLTAGE NOM.:5V; OUTPUT CURRENT:100MA; LINEAR REGULATOR CASE S. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 38974684 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
38974684
Voltage Regulator 38974684
IC, V REG +5.0V, SMD, 78L05, SOIC8; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:35V; OUTPUT VOLTAGE NOM.:5V; OUTPUT CURRENT:100MA; LINEAR REGULATOR CASE S. FREE 2 YEAR RADWELL WARRANTY

IC, V REG +5.0V, SMD, 78L05, SOIC8; INPUT VOLTAGE MIN:0V; INPUT VOLTAGE MAX:35V; OUTPUT VOLTAGE NOM.:5V; OUTPUT CURRENT:100MA; LINEAR REGULATOR CASE S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Linear Volt Reg, 5V, 100Ma, Sop-8 Rohs Compliant Taiwan Semiconductor - 54AJ2970 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, 5V, 100Ma, Sop-8 Rohs Compliant Taiwan Semiconductor
54AJ2970
Linear Volt Reg, 5V, 100Ma, Sop-8 Rohs Compliant Taiwan Semiconductor 54AJ2970
LINEAR VOLT REG, 5V, 100MA, SOP-8 ROHS COMPLIANT: YES

LINEAR VOLT REG, 5V, 100MA, SOP-8 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 38974684 54AJ2970
Product Name Voltage Regulator Linear Volt Reg, 5V, 100Ma, Sop-8 Rohs Compliant Taiwan Semiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQR - Micross Components, Inc.
Micross Components, Inc.
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details