IC REG LINEAR 3.3V 100MA SOT23
IC REG LINEAR 3.3V 100MA SOT23
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23
IC REG LINEAR 3.3V 100MA SOT23 Product overview: TS78L03CX RFG from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TS78L03CX RFG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1801-TS78L03CXRFGCT-ND | 776-TS78L03CX RFG | TS78L03CX RFG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 100MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Special Features | Input Overcurrent Protection |