IC REG LINEAR 8V 1A TO-220 Product overview: TS7808CZ C0 from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 1A, TO-220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TS7808CZ C0 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TS7808CZ C0 | TS7808CZ C0 |
| Product Name | 8V 1A TO-220 Voltage Regulator IC | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; Tube | TO-220; Other; TO-220-3 |
| Output Voltage | 8 volts | 8 to ? volts |
| IOUT | 1 amps | 1 amps |
| VIN | 35 volts | ? to 35 volts |