Taiwan Semiconductor Co., Ltd. Voltage Regulator, 1A, 5V, 3-To-220; Output Type Taiwan Semiconductor TS7805CZ

Description
VOLTAGE REGULATOR, 1A, 5V, 3-TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:0V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet
Description
VOLTAGE REGULATOR, 1A, 5V, 3-TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:0V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; IC Case / Package:TO-220 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator, 1A, 5V, 3-To-220; Output Type Taiwan Semiconductor - 38K8969 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Regulator, 1A, 5V, 3-To-220; Output Type Taiwan Semiconductor
38K8969
Voltage Regulator, 1A, 5V, 3-To-220; Output Type Taiwan Semiconductor 38K8969
VOLTAGE REGULATOR, 1A, 5V, 3-TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:0V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; IC Case / Package:TO-220 RoHS Compliant: Yes

VOLTAGE REGULATOR, 1A, 5V, 3-TO-220; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:0V; Input Voltage Max:35V; Product Range:7805 Voltage Regulators; Output Current Max:1A; IC Case / Package:TO-220 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 38K8969
Product Name Voltage Regulator, 1A, 5V, 3-To-220; Output Type Taiwan Semiconductor
Input Voltage 0.0 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR Servo Motor Automatic Voltge Stabilizer Regulator 100KW 200KW 300KW 150kVA 300kVA - No.1601610625870 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details