IC REG LINEAR 3.3V 80MA SOT25 Product overview: TS5213CX533 RFG from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 80MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TS5213CX533 RFG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 80MA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SOT-25
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TS5213CX533 RFG | 1801-TS5213CX533RFGCT-ND | TS5213CX533 RFG |
| Product Name | 3.3V 80MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps |
| VIN | 16 volts | 16 volts | ? to 16 volts |