Taiwan Semiconductor Co., Ltd. Switching Diode, 100V, 150Ma, 0805; Diode Configuration Taiwan Semiconductor TS4148 RY

Description
SWITCHING DIODE, 100V, 150mA, 0805; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:5ns; Forward Surge Current:2A; Diode Case Style:0805 RoHS Compliant: Yes
Description
SWITCHING DIODE, 100V, 150mA, 0805; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:5ns; Forward Surge Current:2A; Diode Case Style:0805 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switching Diode, 100V, 150Ma, 0805; Diode Configuration Taiwan Semiconductor - 38K8939 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V, 150Ma, 0805; Diode Configuration Taiwan Semiconductor
38K8939
Switching Diode, 100V, 150Ma, 0805; Diode Configuration Taiwan Semiconductor 38K8939
SWITCHING DIODE, 100V, 150mA, 0805; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:5ns; Forward Surge Current:2A; Diode Case Style:0805 RoHS Compliant: Yes

SWITCHING DIODE, 100V, 150mA, 0805; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:5ns; Forward Surge Current:2A; Diode Case Style:0805 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 38K8939
Product Name Switching Diode, 100V, 150Ma, 0805; Diode Configuration Taiwan Semiconductor
Diode Applications Switching
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
Specs
Diode Applications Rectifier
VF 1.4 volts
VR 1000 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YA862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details