Taiwan Semiconductor Co., Ltd. Diode, Small Signal, 75V, 0.15A, 1206; Diode Configuration Taiwan Semiconductor TS4148 RXG

Description
DIODE, SMALL SIGNAL, 75V, 0.15A, 1206; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes
Datasheet
Description
DIODE, SMALL SIGNAL, 75V, 0.15A, 1206; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Small Signal, 75V, 0.15A, 1206; Diode Configuration Taiwan Semiconductor - 10AC9305 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 75V, 0.15A, 1206; Diode Configuration Taiwan Semiconductor
10AC9305
Diode, Small Signal, 75V, 0.15A, 1206; Diode Configuration Taiwan Semiconductor 10AC9305
DIODE, SMALL SIGNAL, 75V, 0.15A, 1206; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 75V, 0.15A, 1206; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:75V; Forward Current If(AV):150mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 10AC9305
Product Name Diode, Small Signal, 75V, 0.15A, 1206; Diode Configuration Taiwan Semiconductor
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6521 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diode and Rectifier - 286-30CTH02FPPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
2 suppliers