1-CH Audio Amp, 0.4W Class-AB, 1.5MHz, SOP Product overview: TS34119CS from Taiwan Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.4W, 1.5MHz. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.4W, 1.5MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TS34119CS can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-SOP
| ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TS34119CS | TS34119CS |
| Product Name | 0.4W 1.5MHz Audio Amplifier | Audio Amplifiers |
| Bandwidth | 1.5 MHz | |
| Supply Voltage (VS) | 2 to 16 volts | 2 to 16 volts |
| Package Type | Tape and Reel | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| RoHS Compliant | RoHS |