OP Amp Single GP 32V 5-Pin SOT-25 T/R Product overview: TS321CX5 RF from Taiwan Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 32V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TS321CX5 RF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 687-TS321CX5 RF |
| Product Name | 32V Operational Amplifier IC |
| Standards | RoHS |
| Supply Voltage (VS) | 3 to 32 volts |
| Slew Rate | 0.4000 V/µs |
| Bandwidth | 1 MHz |