Taiwan Semiconductor Co., Ltd. Ldo, Fixed, 3.3V, 1A, To-220-3; Output Type Taiwan Semiconductor TS2940CZ33 C0G

Description
LDO, FIXED, 3.3V, 1A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 1A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1A, To-220-3; Output Type Taiwan Semiconductor - 54AJ2968 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1A, To-220-3; Output Type Taiwan Semiconductor
54AJ2968
Ldo, Fixed, 3.3V, 1A, To-220-3; Output Type Taiwan Semiconductor 54AJ2968
LDO, FIXED, 3.3V, 1A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1A, TO-220-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:26V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AJ2968
Product Name Ldo, Fixed, 3.3V, 1A, To-220-3; Output Type Taiwan Semiconductor
Input Voltage ? to 26 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Analog - MTLM137QH - Micross Components, Inc.
Micross Components, Inc.
View Details