Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263AB (D²PAK)
IC REG LINEAR 3.3V 1A TO263AB
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-263AB (D²PAK)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1801-TS2940CM33RNGTR-ND | TS2940CM33 RNG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| Special Features | Thermal Shutdown Protection |