IC REG LINEAR 3.3V 500MA 8SOP Product overview: TS2938CS33 RLG from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TS2938CS33 RLG can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 500MA 8-SOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TS2938CS33 RLG | 1801-TS2938CS33RLGCT-ND | TS2938CS33 RLG |
| Product Name | 3.3V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 26 volts | 26 volts | ? to 26 volts |