LDO VOLTAGE REGULATOR, 5V, 0.5A, SOT-223-3; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:26V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:500mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 38K8928 |
| Product Name | Ldo Voltage Regulator, 5V, 0.5A, Sot-223-3; Output Type Taiwan Semiconductor |
| Input Voltage | ? to 26 volts |