IC REG LINEAR 5V 500MA SOT223 Product overview: TS2937CW50 RPG from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TS2937CW50 RPG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223
IC REG LINEAR 5V 500MA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-223
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TS2937CW50 RPG | 1801-TS2937CW50RPGTR-ND | TS2937CW50 RPG |
| Product Name | 5V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed |
| Package Type | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA |
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| VIN | 26 volts | 26 volts | ? to 26 volts |