V REG LDO +5.0V, SMD, 2937, TO2523; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:26V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 38K8927 |
| Product Name | V Reg Ldo +5.0V, Smd, 2937, To2523; Output Type Taiwan Semiconductor |
| Input Voltage | ? to 26 volts |