Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252, (D-Pak)
IC REG LINEAR 3.3V 500MA TO252
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252, (D-Pak)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1801-TS2937CP33ROGTR-ND | TS2937CP33 ROG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 |
| Special Features | Thermal Shutdown Protection |