Boost Switching Regulator IC Positive Adjustable 3V 1 Output 1.9A SC-74A, SOT-753
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TS1935BCX5 RFG |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | Other; SC-74A, SOT-753 |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 3 to 27 volts |