IC REG LIN 3.3V 500MA 8-SOP-EP
IC REG LIN 3.3V 500MA 8-SOP-EP
IC REG LIN 3.3V 500MA 8-SOP-EP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-SOP-EP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1801-TQL850CSV33RLGCT-ND | TQL850CSV33 RLG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Special Features | Over Temperature |