The TPC817S1B is a 4-pin SOP phototransistor optocoupler designed for signal transmission between circuits of different potentials and impedances. It features 5000 Vrms isolation voltage, a creepage distance greater than 7.62 mm, and operates from -40°C to +125°C. The part has a current transfer ratio range of 130% to 260% (Rank B), collector-emitter voltage rating of 80 V, and collector current rating of 50 mA. It is halogen-free, RoHS compliant, and meets UL 94 V-0. The device is packaged in a SOP-4 package with dimensions of 6.40-6.60 mm in length, 4.50-4.70 mm in width, and 9.80-10.30 mm in lead span. It is supplied in 2000-piece 13-inch reels.
OPTOISO 5KV TRANS 4SOP Product overview: TPC817S1B RAG from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC817S1B RAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TPC817S1B RAG |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |