The TPC817C C9G is a 4-pin DIP phototransistor photocoupler designed for signal transmission between circuits of different potentials and impedances. It features 5000 Vrms isolation voltage, a creepage distance greater than 7.62 mm, and operates from -40°C to +125°C. The device has a minimum current transfer ratio of 200% at 5 mA forward current and 5 V collector-emitter voltage, with collector current rated up to 50 mA. It complies with RoHS 2011/65/EU and is halogen-free per IEC 61249-2-21. The package is DIP-4 with green compound, as indicated by the 'G' suffix.
OPTOISO 5KV TRANS 4DIP Product overview: TPC817C C9G from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC817C C9G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TPC817C C9G |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |