The TPC816S1A RAG is a 4-pin SOP-4 packaged phototransistor photocoupler designed for signal transmission between circuits of different potentials and impedances. It features a 5000 Vrms isolation voltage and complies with RoHS and halogen-free IEC 61249-2-21 standards. The device has a collector-emitter voltage rating of 70 V, a current transfer ratio (CTR) range of 80-160% for the A-rank variant, and operates from -30°C to +100°C. It meets UL 94 V-0 flammability and J-STD-020 moisture sensitivity level 1 requirements, with terminal finishes compliant to J-STD-002 and JESD 201 class 1A. Package dimensions adhere to SOP-4 specifications, with a lead pitch gauge of 0.40 mm typ. Packaging is supplied as 2K per 13" reel with green compound.
OPTOISO 5KV TRANS 4SOP Product overview: TPC816S1A RAG from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC816S1A RAG can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TPC816S1A RAG |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |