The TPC816 series is a 200mW, 4-pin DIP phototransistor photocoupler designed for signal transmission between circuits of different potentials and impedances. It offers 5000 Vrms isolation voltage, a collector-emitter voltage rating of 70 V, and a current transfer ratio ranging from 80% to 600%, with the TPC816C variant specified at 200% to 400%. The device is available in DIP-4, DIP-4M, and SOP-4 packages, with the C9G suffix indicating a green, halogen-free compound. It operates from -30°C to +100°C and meets RoHS 2011/65/EU and UL 94 V-0 standards. The part is not intended for medical or life-sustaining applications.
OPTOISO 5KV TRANS 4DIP Product overview: TPC816C C9G from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC816C C9G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TPC816C C9G |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |