The TPC816A C9G is a 4-pin DIP phototransistor photocoupler with 5000 Vrms isolation voltage, designed for signal transmission between circuits of different potentials. It features a current transfer ratio range of 80-160%, a collector-emitter voltage of 70 V, and operates across a temperature range of -30°C to +100°C. The package is DIP-4M with 0.4-inch lead spacing, molded in halogen-free, UL 94 V-0 compliant material. It meets RoHS and WEEE directives and is rated for moisture sensitivity level 1 per J-STD-020.
OPTOISO 5KV TRANS 4DIP Product overview: TPC816A C9G from Taiwan Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-TPC816A C9G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-TPC816A C9G |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50 milliamps |