69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB
69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB
69.4V Clamp 95.1A Ipp Tvs Diode Surface Mount DO-218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TLD8S43AHDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 6600 watts |
| VC | 69.4 volts |