TVS DIODE 30VWM 48.4VC DO218AB
TVS DIODE 30VWM 48.4VC DO218AB
TVS DIODE 30VWM 48.4VC DO218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-TLD8S30CAHCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 6600 watts |
| VC | 48.4 volts |