38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218AB
38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218AB
38.9V Clamp 170A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE, AEC-Q101, UNIDIR, DO-218AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-TLD8S24AHCT-ND | 59AJ2281 |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, Unidir, Do-218Ab Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-218AB | |
| Peak Pulse Power | 6600 watts | |
| VC | 38.9 volts |