35.5V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AB
35.5V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AB
35.5V Clamp 130A Ipp Tvs Diode Surface Mount DO-218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TLD6S22AHDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 3600 watts |
| VC | 35.5 volts |