58.1V Clamp 62A Ipp Tvs Diode Surface Mount DO-218AB
58.1V Clamp 62A Ipp Tvs Diode Surface Mount DO-218AB
58.1V Clamp 62A Ipp Tvs Diode Surface Mount DO-218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TLD5S36AHCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 2800 watts |
| VC | 58.1 volts |