48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB
48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB
48.4V Clamp 74A Ipp Tvs Diode Surface Mount DO-218AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TLD5S30AHDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-218AB |
| Peak Pulse Power | 2800 watts |
| VC | 48.4 volts |