51V Clamp 5A Ipp Tvs Diode Surface Mount 1005
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-TESDL24VRWGTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 1005 (2512 Metric) |
| Peak Pulse Power | 47 watts |
| VC | 51 volts |