SOT-23, 24V, 210W, 14.9PF, ESD P
SOT-23, 24V, 210W, 14.9PF, ESD P
SOT-23, 24V, 210W, 14.9PF, ESD P
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-TESDA24VB28P2CXRFGDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| Peak Pulse Power | 210 watts |
| VC | 42 volts |