SOD-323, 24V, 210W, 14.9pF, ESD
SOD-323, 24V, 210W, 14.9pF, ESD
SOD-323, 24V, 210W, 14.9pF, ESD
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-TESDA24VB17P1M3RRGCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SOD-323; SC-76, SOD-323 |
| Peak Pulse Power | 210 watts |
| VC | 41.9 volts |