TVS DIODE 5VWM 15VC SOT26 Product overview: TESD5V0V4UCX6 RFG from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TESD5V0V4UCX6 RFG can be used for catalog matching and distributor lookup.
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
15V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-26
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-TESD5V0V4UCX6 RFG | TESD5V0V4UCX6RFGCT-ND |
| Product Name | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SOT23; SOT-23-6 |
| Peak Pulse Power | 75 watts | 75 watts |