19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2510P10
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2510P10
19V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 2510P10
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TESD5V0V4UARDGTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 10-UFDFN |
| Peak Pulse Power | 95 watts |
| VC | 19 volts |