Taiwan Semiconductor Co., Ltd. Single Diodes SS36

Description
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-SS36TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SS36TR-ND
Single Diodes 1801-SS36TR-ND
Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 60V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 1801-SS36DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SS36DKR-ND
Single Diodes 1801-SS36DKR-ND
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Buy Now Datasheet
Single Diodes - 1801-SS36CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-SS36CT-ND
Single Diodes 1801-SS36CT-ND
DIODE SCHOTTKY 60V 3A DO214AB

DIODE SCHOTTKY 60V 3A DO214AB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-SS36TR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X25UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7 volts
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diode; 0.95 V @ 5 A; 10 A; 200; 50 A; 100 muA (Max.); 35 ns (Max.); TO-22OF15 - 70212514 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 10000 mA
VR 200 volts
View Details