Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 3A, 30V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor SS33 R6

Description
SCHOTTKY RECTIFIER, 3A, 30V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 3A, 30V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 3A, 30V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 74AC6683 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 30V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
74AC6683
Schottky Rectifier, 3A, 30V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 74AC6683
SCHOTTKY RECTIFIER, 3A, 30V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 30V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 74AC6683
Product Name Schottky Rectifier, 3A, 30V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219520 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
40V 120MA Diode and Rectifier - 286-BAS4007E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: YG911S2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-220F
IO 5 amps
VRRM 200 volts
View Details
High-voltage switching dual diode - BAS101S,215 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
View Details
7 suppliers