Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor SS32 R6

Description
SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 02AH4722 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
02AH4722
Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 02AH4722
SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 20V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:20V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:550mV; Forward Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 02AH4722
Product Name Schottky Rectifier, 3A, 20V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCA25S65 - Fuji Electric Corp. of America
Specs
Package TO-220F-2
IO 25 amps
VRRM 650 volts
View Details
High Voltage Power Rectifiers - HRS2HVS7.5F - Micross Components, Inc.
Specs
IFSM 150 amps
IF 4400 mA
trr 300 ns
View Details
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details