Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor SS310 R7

Description
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC4449 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC4449
Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC4449
SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 100V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-214AB; No. of Pins:2Pins; Forward Voltage VF Max:850mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 99AC4449
Product Name Schottky Rectifier, 3A, 100V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Dual 100V 140MA SOT-23 Diode and Rectifier - 284-BAR141E6327XT - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC25S65A - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 25 amps
VRRM 650 volts
View Details
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details